onsemi Linear Volt Reg, 1A, 12V, To-263-3; Fixed Output Voltage Nom. Onsemi MC7812BD2TR4G

Description
LINEAR VOLT REG, 1A, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 1A, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1A, 12V, To-263-3; Fixed Output Voltage Nom. Onsemi - 42Y0681 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1A, 12V, To-263-3; Fixed Output Voltage Nom. Onsemi
42Y0681
Linear Volt Reg, 1A, 12V, To-263-3; Fixed Output Voltage Nom. Onsemi 42Y0681
LINEAR VOLT REG, 1A, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 1A, 12V, TO-263-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 61K0963 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
61K0963
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 61K0963
IC,VOLT REGULATOR,FIXED,+12V ,BIPOLAR,SIP,3PIN,PL ASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+12V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0681 61K0963
Product Name Linear Volt Reg, 1A, 12V, To-263-3; Fixed Output Voltage Nom. Onsemi Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details