onsemi Voltage Regulator, Fixed, 12V, 1A, To-263-3; Output Type Onsemi MC7812BD2TG

Description
VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes
Description
VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Fixed, 12V, 1A, To-263-3; Output Type Onsemi - 71J5750 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Fixed, 12V, 1A, To-263-3; Output Type Onsemi
71J5750
Voltage Regulator, Fixed, 12V, 1A, To-263-3; Output Type Onsemi 71J5750
VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes

VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 48602746 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
48602746
Voltage Regulator 48602746
VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-263-3, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:19V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7812 VOLTAGE REGULATORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REGULATOR, FIXED, 12V, 1A, TO-263-3, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:19V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7812 VOLTAGE REGULATORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 71J5750 48602746
Product Name Voltage Regulator, Fixed, 12V, 1A, To-263-3; Output Type Onsemi Voltage Regulator
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details