onsemi Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi MC7812ACTG

Description
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi - 45J1446 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi
45J1446
Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi 45J1446
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Onsemi - 83Y4325 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Onsemi
83Y4325
Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Onsemi 83Y4325
IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 18701100 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18701100
Voltage Regulator 18701100
FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 45J1446 83Y4325 18701100
Product Name Ldo Voltage Regulator, 12V, 1A, To-220; Output Type Onsemi Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Onsemi Voltage Regulator
Input Voltage 19 to 35 volts 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details