onsemi Ldo Voltage Regulator, 12V, 1A, To-220; Fixed Output Voltage Nom. Onsemi MC7812ACTG.

Description
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 1A, To-220; Fixed Output Voltage Nom. Onsemi - 26AC1970 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 1A, To-220; Fixed Output Voltage Nom. Onsemi
26AC1970
Ldo Voltage Regulator, 12V, 1A, To-220; Fixed Output Voltage Nom. Onsemi 26AC1970
LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 1A, TO-220; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AC1970
Product Name Ldo Voltage Regulator, 12V, 1A, To-220; Fixed Output Voltage Nom. Onsemi
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details