onsemi Ic, V Reg +9.0V, 7809, To-220-3; Fixed Output Voltage Nom. Onsemi MC7809CTG

Description
IC, V REG +9.0V, 7809, TO-220-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet
Description
IC, V REG +9.0V, 7809, TO-220-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +9.0V, 7809, To-220-3; Fixed Output Voltage Nom. Onsemi - 92K7083 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +9.0V, 7809, To-220-3; Fixed Output Voltage Nom. Onsemi
92K7083
Ic, V Reg +9.0V, 7809, To-220-3; Fixed Output Voltage Nom. Onsemi 92K7083
IC, V REG +9.0V, 7809, TO-220-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

IC, V REG +9.0V, 7809, TO-220-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 9V, 1A, To-220; Output Type Onsemi - 88H4761 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 9V, 1A, To-220; Output Type Onsemi
88H4761
Ldo Voltage Regulator, 9V, 1A, To-220; Output Type Onsemi 88H4761
LDO VOLTAGE REGULATOR, 9V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 9V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 18701096 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18701096
Voltage Regulator 18701096
FIXED POSITIVE STANDARD REGULATOR, 9V, BIPOLAR, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 9V, BIPOLAR, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 92K7083 88H4761 18701096
Product Name Ic, V Reg +9.0V, 7809, To-220-3; Fixed Output Voltage Nom. Onsemi Ldo Voltage Regulator, 9V, 1A, To-220; Output Type Onsemi Voltage Regulator
Input Voltage 15 to 35 volts 15 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details