onsemi Linear Volt Reg, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi MC7809CD2TR4G

Description
LINEAR VOLT REG, 1A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 1A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi - 42Y0678 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi
42Y0678
Linear Volt Reg, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi 42Y0678
LINEAR VOLT REG, 1A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

LINEAR VOLT REG, 1A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+9V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 42K1224 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+9V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
42K1224
Ic,volt Regulator,fixed,+9V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 42K1224
IC,VOLT REGULATOR,FIXED,+9V, BIPOLAR,SIP,3PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+9V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0678 42K1224
Product Name Linear Volt Reg, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi Ic,volt Regulator,fixed,+9V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details