onsemi Ldo, Reg, 35Vin, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi MC7809CD2TG

Description
LDO, REG, 35VIN, 1A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes
Description
LDO, REG, 35VIN, 1A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 35Vin, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi - 95T9291 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 35Vin, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi
95T9291
Ldo, Reg, 35Vin, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi 95T9291
LDO, REG, 35VIN, 1A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

LDO, REG, 35VIN, 1A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95T9291
Product Name Ldo, Reg, 35Vin, 1A, 9V, To-263-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 15 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details