onsemi 8V 1A TO252 LDO Voltage Regulator IC MC7808ECDTX

Description
IC REG LINEAR 8V 1A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak Product overview: MC7808ECDTX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC7808ECDTX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 8V 1A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak Product overview: MC7808ECDTX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC7808ECDTX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 1A TO252 LDO Voltage Regulator IC
699-MC7808ECDTX
8V 1A TO252 LDO Voltage Regulator IC 699-MC7808ECDTX
IC REG LINEAR 8V 1A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak Product overview: MC7808ECDTX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC7808ECDTX can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 1A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak Product overview: MC7808ECDTX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC7808ECDTX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1382850-MC7808ECDTX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1382850-MC7808ECDTX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1382850-MC7808ECDTX
Win Source Part Number: 1382850-MC7808ECDTX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: Tape & Reel (TR) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 8V Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Temperature Range - Operating: 0°C ~ 125°C PSRR: 73dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current - Quiescent (Iq): 8 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: MC7808 Product Status: Obsolete Voltage Dropout (Max): 2V @ 1A (Typ) Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1382850-MC7808ECDTX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel (TR)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 8V
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 73dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current - Quiescent (Iq): 8 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: MC7808
Product Status: Obsolete
Voltage Dropout (Max): 2V @ 1A (Typ)
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7808ECDTX
PMIC - Voltage Regulators - Linear MC7808ECDTX
IC REG LINEAR 8V 1A TO252

IC REG LINEAR 8V 1A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MC7808ECDTX 1382850-MC7808ECDTX MC7808ECDTX
Product Name 8V 1A TO252 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; Tape & Reel (TR)
Output Voltage 8 volts
IOUT 1 amps 1 amps
VIN 35 volts
Unlock Full Specs
to access all available technical data