onsemi Voltage Regulator, Fixed, 8V, 1A, To-252-3; Output Type Onsemi MC7808CDTG

Description
VOLTAGE REGULATOR, FIXED, 8V, 1A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Description
VOLTAGE REGULATOR, FIXED, 8V, 1A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Fixed, 8V, 1A, To-252-3; Output Type Onsemi - 26K4400 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Fixed, 8V, 1A, To-252-3; Output Type Onsemi
26K4400
Voltage Regulator, Fixed, 8V, 1A, To-252-3; Output Type Onsemi 26K4400
VOLTAGE REGULATOR, FIXED, 8V, 1A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE REGULATOR, FIXED, 8V, 1A, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K4400
Product Name Voltage Regulator, Fixed, 8V, 1A, To-252-3; Output Type Onsemi
Input Voltage 14 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details