onsemi Fixed Output Voltage Nom. Onsemi MC7808CD2TG.

Description
Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current:1A; Output Type:Fixed RoHS Compliant: Yes
Description
Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current:1A; Output Type:Fixed RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Output Voltage Nom. Onsemi - 29AC8233 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Output Voltage Nom. Onsemi
29AC8233
Fixed Output Voltage Nom. Onsemi 29AC8233
Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current:1A; Output Type:Fixed RoHS Compliant: Yes

Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current:1A; Output Type:Fixed RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AC8233
Product Name Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details