onsemi Volt Reg, Fixed, 8V, 1A, 125Deg C; Output Type Onsemi MC7808BDTRKG

Description
VOLT REG, FIXED, 8V, 1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:8V 1A Linear Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Description
VOLT REG, FIXED, 8V, 1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:8V 1A Linear Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 8V, 1A, 125Deg C; Output Type Onsemi - 45J1444 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 8V, 1A, 125Deg C; Output Type Onsemi
45J1444
Volt Reg, Fixed, 8V, 1A, 125Deg C; Output Type Onsemi 45J1444
VOLT REG, FIXED, 8V, 1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:8V 1A Linear Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

VOLT REG, FIXED, 8V, 1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:8V 1A Linear Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1444
Product Name Volt Reg, Fixed, 8V, 1A, 125Deg C; Output Type Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details