onsemi Power Supply/Voltage Converter PC Board Mount MC7808ACTG

Description
LINEAR VOLTAGE REGULATOR, FIXED, 8V, 1A, TO220-3, FIXED OUTPUT VOLTAGE NOM.:8V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7808 VOLTAGE REGULATORS, OUTPUT ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR VOLTAGE REGULATOR, FIXED, 8V, 1A, TO220-3, FIXED OUTPUT VOLTAGE NOM.:8V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7808 VOLTAGE REGULATORS, OUTPUT ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 18701072 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18701072
Power Supply/Voltage Converter PC Board Mount 18701072
LINEAR VOLTAGE REGULATOR, FIXED, 8V, 1A, TO220-3, FIXED OUTPUT VOLTAGE NOM.:8V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7808 VOLTAGE REGULATORS, OUTPUT ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR, FIXED, 8V, 1A, TO220-3, FIXED OUTPUT VOLTAGE NOM.:8V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7808 VOLTAGE REGULATORS, OUTPUT ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 18701072
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6892-ea-pu-11500-60-4u-wc-32111 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details