onsemi 6V 1A TO252 LDO Voltage Regulator IC MC7806ECDTXM

Description
IC REG LDO 6V 1A TO252-3 Product overview: MC7806ECDTXM from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC7806ECDTXM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 6V 1A TO252-3 Product overview: MC7806ECDTXM from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC7806ECDTXM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 1A TO252 LDO Voltage Regulator IC
699-MC7806ECDTXM
6V 1A TO252 LDO Voltage Regulator IC 699-MC7806ECDTXM
IC REG LDO 6V 1A TO252-3 Product overview: MC7806ECDTXM from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC7806ECDTXM can be used for catalog matching and distributor lookup.

IC REG LDO 6V 1A TO252-3 Product overview: MC7806ECDTXM from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC7806ECDTXM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7806ECDTXM - 074661-MC7806ECDTXM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7806ECDTXM
074661-MC7806ECDTXM
PMIC - PMIC - Voltage Regulators - Linear - MC7806ECDTXM 074661-MC7806ECDTXM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 074661-MC7806ECDTXM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252, (D-Pak) Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074661-MC7806ECDTXM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252, (D-Pak)
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7806ECDTXM
PMIC - Voltage Regulators - Linear MC7806ECDTXM
IC REG LINEAR 6V 1A TO252

IC REG LINEAR 6V 1A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MC7806ECDTXM 074661-MC7806ECDTXM MC7806ECDTXM
Product Name 6V 1A TO252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC7806ECDTXM PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; TO-252, (D-Pak)
Output Voltage 6 volts 6 volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data