onsemi Ldo Voltage Regulator, 6V, 1A, To-220; Output Type Onsemi MC7806CTG

Description
LDO VOLTAGE REGULATOR, 6V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 6V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 6V, 1A, To-220; Output Type Onsemi - 88H4759 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 6V, 1A, To-220; Output Type Onsemi
88H4759
Ldo Voltage Regulator, 6V, 1A, To-220; Output Type Onsemi 88H4759
LDO VOLTAGE REGULATOR, 6V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 6V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88H4759
Product Name Ldo Voltage Regulator, 6V, 1A, To-220; Output Type Onsemi
Input Voltage 11 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details