onsemi OEM Parts - OEM Parts (M - N) - MC7806CDTX MC7806CDTX

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077937-MC7806CDTX Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 1 A Output Voltage: 6 V Categories: OEM Parts(M-N) Case / Package: TO-252 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077937-MC7806CDTX Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 1 A Output Voltage: 6 V Categories: OEM Parts(M-N) Case / Package: TO-252 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MC7806CDTX - 1077937-MC7806CDTX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MC7806CDTX
1077937-MC7806CDTX
OEM Parts - OEM Parts (M - N) - MC7806CDTX 1077937-MC7806CDTX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077937-MC7806CDTX Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 1 A Output Voltage: 6 V Categories: OEM Parts(M-N) Case / Package: TO-252 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077937-MC7806CDTX
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 6 V
Categories: OEM Parts(M-N)
Case / Package: TO-252
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 40 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1077937-MC7806CDTX
Product Name OEM Parts - OEM Parts (M - N) - MC7806CDTX
Unlock Full Specs
to access all available technical data