onsemi Ldo Voltage Regulator, 5V, 1A, To-220; Output Type Onsemi MC7805CTG

Description
LDO VOLTAGE REGULATOR, 5V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 1A, To-220; Output Type Onsemi - 88H4758 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 1A, To-220; Output Type Onsemi
88H4758
Ldo Voltage Regulator, 5V, 1A, To-220; Output Type Onsemi 88H4758
LDO VOLTAGE REGULATOR, 5V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 1A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Ic, V Reg +5.0V, 7805, To-220-3; Fixed Output Voltage Nom. Onsemi - 92K7081 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, 7805, To-220-3; Fixed Output Voltage Nom. Onsemi
92K7081
Ic, V Reg +5.0V, 7805, To-220-3; Fixed Output Voltage Nom. Onsemi 92K7081
IC, V REG +5.0V, 7805, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

IC, V REG +5.0V, 7805, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 67967668 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
67967668
Voltage Regulator 67967668
LINEAR VOLTAGE REGULATOR, 7805, FIXED, 10V TO 35V IN, 5V AND 1A OUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR, 7805, FIXED, 10V TO 35V IN, 5V AND 1A OUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 88H4758 92K7081 67967668
Product Name Ldo Voltage Regulator, 5V, 1A, To-220; Output Type Onsemi Ic, V Reg +5.0V, 7805, To-220-3; Fixed Output Voltage Nom. Onsemi Voltage Regulator
Input Voltage 10 to 35 volts 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details