onsemi Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi MC7805CDTRKG

Description
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi - 04R7831 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi
04R7831
Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi 04R7831
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Supplier's Site
Linear Voltage Regulator, 5V, Dpak-3, Full Reel; Output Type Onsemi - 71J5740 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, Dpak-3, Full Reel; Output Type Onsemi
71J5740
Linear Voltage Regulator, 5V, Dpak-3, Full Reel; Output Type Onsemi 71J5740
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3, FULL REEL; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, DPAK-3, FULL REEL; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Volt Reg, 5V, 1A, To-252-3 Rohs Compliant Onsemi - 46AC1324 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 5V, 1A, To-252-3 Rohs Compliant Onsemi
46AC1324
Linear Volt Reg, 5V, 1A, To-252-3 Rohs Compliant Onsemi 46AC1324
LINEAR VOLT REG, 5V, 1A, TO-252-3 ROHS COMPLIANT: YES

LINEAR VOLT REG, 5V, 1A, TO-252-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 04R7831 46AC1324
Product Name Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi Linear Volt Reg, 5V, 1A, To-252-3 Rohs Compliant Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details