onsemi Linear Voltage Regulator, 5V, Dpak-3, Full Reel; Fixed Output Voltage Nom. Onsemi MC7805CDTRKG.

Description
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3, FULL REEL; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3, FULL REEL; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, Dpak-3, Full Reel; Fixed Output Voltage Nom. Onsemi - 27AC8765 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, Dpak-3, Full Reel; Fixed Output Voltage Nom. Onsemi
27AC8765
Linear Voltage Regulator, 5V, Dpak-3, Full Reel; Fixed Output Voltage Nom. Onsemi 27AC8765
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3, FULL REEL; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, DPAK-3, FULL REEL; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC8765
Product Name Linear Voltage Regulator, 5V, Dpak-3, Full Reel; Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details