onsemi Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi MC7805CDTG

Description
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi - 71J5739 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi
71J5739
Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi 71J5739
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Supplier's Site
V Reg, 2Vdo, 1A, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi - 53Y0781 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 1A, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi
53Y0781
V Reg, 2Vdo, 1A, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi 53Y0781
V REG, 2VDO, 1A, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

V REG, 2VDO, 1A, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71J5739 53Y0781
Product Name Linear Voltage Regulator, 5V, Dpak-3; Output Type Onsemi V Reg, 2Vdo, 1A, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 35 volts 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details