onsemi Linear Voltage Regulator, 5V, Dpak-3; Fixed Output Voltage Nom. Onsemi MC7805CDTG.

Description
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, Dpak-3; Fixed Output Voltage Nom. Onsemi - 26AC1967 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, Dpak-3; Fixed Output Voltage Nom. Onsemi
26AC1967
Linear Voltage Regulator, 5V, Dpak-3; Fixed Output Voltage Nom. Onsemi 26AC1967
LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, DPAK-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AC1967
Product Name Linear Voltage Regulator, 5V, Dpak-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details