onsemi Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Output Type Onsemi MC7805CD2TR4G

Description
LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Output Type Onsemi - 71J5742 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Output Type Onsemi
71J5742
Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Output Type Onsemi 71J5742
LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, Fixed, 5V, 1A, To-263-3; Output Type Onsemi - 29X6084 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 5V, 1A, To-263-3; Output Type Onsemi
29X6084
Ldo Voltage Regulator, Fixed, 5V, 1A, To-263-3; Output Type Onsemi 29X6084
LDO VOLTAGE REGULATOR, FIXED, 5V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 5V, 1A, TO-263-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5742
Product Name Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Output Type Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details