onsemi Linear Voltage Regulator 5V D2-Pak-3; Output Type Onsemi MC7805CD2TG

Description
LINEAR VOLTAGE REGULATOR 5V D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR 5V D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator 5V D2-Pak-3; Output Type Onsemi - 71J5741 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator 5V D2-Pak-3; Output Type Onsemi
71J5741
Linear Voltage Regulator 5V D2-Pak-3; Output Type Onsemi 71J5741
LINEAR VOLTAGE REGULATOR 5V D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 5V D2-PAK-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Supplier's Site
Ic, V Reg +5.0V, Smd, 7805; Fixed Output Voltage Nom. Onsemi - 78K6917 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, Smd, 7805; Fixed Output Voltage Nom. Onsemi
78K6917
Ic, V Reg +5.0V, Smd, 7805; Fixed Output Voltage Nom. Onsemi 78K6917
IC, V REG +5.0V, SMD, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

IC, V REG +5.0V, SMD, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71J5741 78K6917
Product Name Linear Voltage Regulator 5V D2-Pak-3; Output Type Onsemi Ic, V Reg +5.0V, Smd, 7805; Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 35 volts 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details