onsemi Ldo Voltage Regulator, 5V, 1A, D-Pak-4; Fixed Output Voltage Nom. Onsemi MC7805BDTG.

Description
LDO VOLTAGE REGULATOR, 5V, 1A, D-PAK-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 1A, D-PAK-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 1A, D-Pak-4; Fixed Output Voltage Nom. Onsemi - 26AC1964 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 1A, D-Pak-4; Fixed Output Voltage Nom. Onsemi
26AC1964
Ldo Voltage Regulator, 5V, 1A, D-Pak-4; Fixed Output Voltage Nom. Onsemi 26AC1964
LDO VOLTAGE REGULATOR, 5V, 1A, D-PAK-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 1A, D-PAK-4; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AC1964
Product Name Ldo Voltage Regulator, 5V, 1A, D-Pak-4; Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details