onsemi Volt Reg, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Onsemi MC7805BD2TR4G

Description
VOLT REG, FIXED, 5V, 1A, -40 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 5V, 1A, -40 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Onsemi - 81Y6738 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Onsemi
81Y6738
Volt Reg, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Onsemi 81Y6738
VOLT REG, FIXED, 5V, 1A, -40 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

VOLT REG, FIXED, 5V, 1A, -40 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 71J5738 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
71J5738
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 71J5738
IC,VOLT REGULATOR,FIXED,+5V, BIPOLAR,SIP,3PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+5V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6738 71J5738
Product Name Volt Reg, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Onsemi Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details