onsemi Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Fixed Output Voltage Nom. Onsemi MC7805ACD2TG

Description
LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Fixed Output Voltage Nom. Onsemi - 71J5734 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Fixed Output Voltage Nom. Onsemi
71J5734
Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Fixed Output Voltage Nom. Onsemi 71J5734
LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5734
Product Name Ldo Voltage Regulator, 5V, 1A, D2-Pak-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details