onsemi Power Supply/Voltage Converter PC Board Mount MC7805ABTG

Description
VOLTAGE REGULATOR, FIXED, 5V, 1 AMP, TO-220-3, INPUT VOLTAGE MAX:35V, PRODUCT RANGE: 7805, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE REGULATOR, FIXED, 5V, 1 AMP, TO-220-3, INPUT VOLTAGE MAX:35V, PRODUCT RANGE: 7805, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 18721581 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18721581
Power Supply/Voltage Converter PC Board Mount 18721581
VOLTAGE REGULATOR, FIXED, 5V, 1 AMP, TO-220-3, INPUT VOLTAGE MAX:35V, PRODUCT RANGE: 7805, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE REGULATOR, FIXED, 5V, 1 AMP, TO-220-3, INPUT VOLTAGE MAX:35V, PRODUCT RANGE: 7805, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 18721581
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details