onsemi Linear Voltage Reg, 1A, 5V, To-263-3; Fixed Output Voltage Nom. Onsemi MC7805ABD2TR4G

Description
LINEAR VOLTAGE REG, 1A, 5V, TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REG, 1A, 5V, TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Reg, 1A, 5V, To-263-3; Fixed Output Voltage Nom. Onsemi - 81Y6736 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Reg, 1A, 5V, To-263-3; Fixed Output Voltage Nom. Onsemi
81Y6736
Linear Voltage Reg, 1A, 5V, To-263-3; Fixed Output Voltage Nom. Onsemi 81Y6736
LINEAR VOLTAGE REG, 1A, 5V, TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTAGE REG, 1A, 5V, TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 26K4397 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
26K4397
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 26K4397
IC,VOLT REGULATOR,FIXED,+5V, BIPOLAR,SIP,3PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+5V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6736 26K4397
Product Name Linear Voltage Reg, 1A, 5V, To-263-3; Fixed Output Voltage Nom. Onsemi Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details