Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Unbuffered Hex Inverter, SOIC-14 NB, 2500-REEL Product overview: MC74VHCU04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCU04DR2G can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
INVERTER, HEX, 1 I/P, SOIC-14; Logic Family / Base Number:74VHCU04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCU04DR2GOSCT-ND | 705-MC74VHCU04DR2G | MC74VHCU04DR2G | MC74VHCU04DR2G | 30AC9861 |
| Product Name | Gates and Inverters | SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Inverter, Hex, 1 I/p, Soic-14; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT; Buffer/Driver; Inverter | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 1.7V (Low), 0.3V (High) | 2V ~ 5.5V | 5.5V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 13 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |