onsemi Quad 5.5V TSSOP Logic IC MC74VHCT86ADTR2G

Description
Quad 2-Input XOR Gate IC, CMOS, 5.5V, TSSOP Product overview: MC74VHCT86ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT86ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input XOR Gate IC, CMOS, 5.5V, TSSOP Product overview: MC74VHCT86ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT86ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-MC74VHCT86ADTR2G
Quad 5.5V TSSOP Logic IC 705-MC74VHCT86ADTR2G
Quad 2-Input XOR Gate IC, CMOS, 5.5V, TSSOP Product overview: MC74VHCT86ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT86ADTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, 5.5V, TSSOP Product overview: MC74VHCT86ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT86ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - MC74VHCT86ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHCT86ADTR2GOSCT-ND
Gates and Inverters MC74VHCT86ADTR2GOSCT-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74VHCT86ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHCT86ADTR2GOSTR-ND
Gates and Inverters MC74VHCT86ADTR2GOSTR-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74VHCT86ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHCT86ADTR2GOSDKR-ND
Gates and Inverters MC74VHCT86ADTR2GOSDKR-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Xor Gate, 2 I/p, -55 To 85Deg C; Logic Function Onsemi - 42K1110 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -55 To 85Deg C; Logic Function Onsemi
42K1110
Xor Gate, 2 I/p, -55 To 85Deg C; Logic Function Onsemi 42K1110
XOR GATE, 2 I/P, -55 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCT86A; Logic IC Family:74VHCT; Supply Voltage Min:2V RoHS Compliant: Yes

XOR GATE, 2 I/P, -55 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCT86A; Logic IC Family:74VHCT; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHCT86ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHCT86ADTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHCT86ADTR2G
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - MC74VHCT86ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHCT86ADTR2G
Gates and Inverters MC74VHCT86ADTR2G
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHCT86ADTR2G
Logic Gates MC74VHCT86ADTR2G
Logic Gates 2-5.5V Quad 2-Input XOR w/LSTTL

Logic Gates 2-5.5V Quad 2-Input XOR w/LSTTL

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHCT86ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHCT86ADTR2G
Logic - Gates and Inverters MC74VHCT86ADTR2G
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74VHCT86ADTR2G MC74VHCT86ADTR2GOSCT-ND 42K1110 MC74VHCT86ADTR2G MC74VHCT86ADTR2G MC74VHCT86ADTR2G MC74VHCT86ADTR2G
Product Name Quad 5.5V TSSOP Logic IC Gates and Inverters Xor Gate, 2 I/p, -55 To 85Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type XOR; XOR GATE, OR GATE, XNOR XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.2V ~ 2V (Low), 0.53V ~ 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 8.8 ns 8.8 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details