XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Quad 2-Input XOR Gate IC, CMOS, SOIC, 5.5V Product overview: MC74VHCT86ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT86ADR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 208040-MC74VHCT86ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.2 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
IC GATE XOR 4CH 2-INP 14SOIC
Logic Gates 2-5.5V Quad 2-Input XOR w/LSTTL
XOR GATE, 2 I/P, -55 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHCT86A; Logic IC Family:74VHCT; Supply Voltage Min:2V RoHS Compliant: Yes
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT86ADR2GOSDKR-ND | 705-MC74VHCT86ADR2G | 208040-MC74VHCT86ADR2G | MC74VHCT86ADR2G | MC74VHCT86ADR2G | 26K4350 | MC74VHCT86ADR2G | MC74VHCT86ADR2G | 598-MC74VHCT86ADR2G |
| Product Name | Gates and Inverters | Quad 5.5V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74VHCT86ADR2G | Logic - Gates and Inverters | Logic Gates | Xor Gate, 2 I/p, -55 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | IC GATE XOR 4CH 2-INP 14-SOIC |
| Gate Type | XOR | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | XOR | ||
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 1.2V ~ 2V (Low), 0.53V ~ 0.8V (High) | 2V ~ 5.5V | -3.3V; 3V; 3.3V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 8.8 ns | 8.8 ns | 8.8 ns | 8.8 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |