XOR Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14
AHCT/VHCT SERIES, QUAD 2-INPUT XOR GATE, PDSO14, PLASTIC, SOIC-14 Product overview: MC74VHCT86ADR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT86ADR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 725087-MC74VHCT86ADR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.53V ~ 0.8V
Logic Level - High: 1.2V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 74VHCT86
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 8.8ns at 5V, 50pF
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT86ADR2 | 705-MC74VHCT86ADR2 | 725087-MC74VHCT86ADR2 | MC74VHCT86ADR2-ND | MC74VHCT86ADR2 | MC74VHCT86ADR2 | MC74VHCT86ADR2 |
| Product Name | Quad SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74VHCT86ADR2 | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR; XOR | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | XOR | NOT; XOR |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; Other; SOP14 | Other; SOIC | SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.2V ~ 2V (Low), 0.53V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 |