Manufacturer: ON Semiconductor
Win Source Part Number: 788008-MC74VHCT74ADR
Series: 74VHCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 4pF
Family Name: MC74VHCT74
Categories: Integrated Circuits (ICs)
Clock Frequency: 140MHz
Alternative Parts (Cross-Reference): 74VHCT74AMTR; 74VHCT74AM; SN74AHCT74MDREP; V62/03659-01YE;
Introduction Date: November 13, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
D-TYPE FLIP FLOP DUAL, 8.8NS SOIC-14; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:8.8ns; Frequency:160MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 788008-MC74VHCT74ADR2G | MC74VHCT74ADR2GOSCT-ND | MC74VHCT74ADR2G | MC74VHCT74ADR2G | 45J1379 | MC74VHCT74ADR2G |
| Product Name | Logic - Logic - Flip Flops - MC74VHCT74ADR2G | Flip Flops | Logic - Flip Flops | Flip Flops | D-Type Flip Flop Dual, 8.8Ns Soic-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 8.8 ns | 8.8 ns | 8.8 ns | |||
| fMAX | 140 MHz | 140 MHz | 160 MHz | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | |||
| High-level Output Current (Source) | 8 mA | 8 mA | 8 mA |