Manufacturer: ON Semiconductor
Win Source Part Number: 1220021-MC74VHCT541A
Series: 74VHCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC74VHCT541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: SOEIAJ-20
Alternative Parts (Cross-Reference): TC74VHCT541AF(EK,F; TC74VHCT541AF(K,F); TC74VHCT541AF(EL,F;
Introduction Date: July 17, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20
IC BUF NON-INVERT 5.5V SOEIAJ-20
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1220021-MC74VHCT541AMEL | MC74VHCT541AMEL-ND | MC74VHCT541AMEL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT541AMEL | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |