Buffers & Line Drivers 5V Octal 3-State Non-Inverting TTL
BUFFER/LINE DRIV/RECEIVER, OCTAL, TSSOP; Logic Family / Base Number:-; Logic Device Type:Buffer / Line Driver / Line Receiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74VHCT541ADTG | 81Y6699 |
| Product Name | Buffers & Line Drivers | Buffer/line Driv/receiver, Octal, Tssop; Logic Family / Base Number Onsemi |