onsemi Buffers, Drivers, Receivers, Transceivers MC74VHCT541ADTG

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC74VHCT541ADTGOS-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHCT541ADTGOS-ND
Buffers, Drivers, Receivers, Transceivers MC74VHCT541ADTGOS-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Newest Parts - MC74VHCT541ADTG - 1220018-MC74VHCT541ADTG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC74VHCT541ADTG
1220018-MC74VHCT541ADTG
Newest Parts - MC74VHCT541ADTG 1220018-MC74VHCT541ADTG
Manufacturer: ON Semiconductor Win Source Part Number: 1220018-MC74VHCT541A DTG Series: 74VHCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74VHCT541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TC74VHCT541AFT(E,K); TC74VHCT541AFT(SOE; TC74VHCT541AFT; Introduction Date: July 17, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1220018-MC74VHCT541ADTG
Series: 74VHCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74VHCT541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TC74VHCT541AFT(E,K); TC74VHCT541AFT(SOE; TC74VHCT541AFT;
Introduction Date: July 17, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHCT541ADTG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74VHCT541ADTG
IC BUF NON-INVERT 5.5V 20TSSOP

IC BUF NON-INVERT 5.5V 20TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - MC74VHCT541ADTG - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MC74VHCT541ADTG
Buffers, Drivers, Receivers, Transceivers MC74VHCT541ADTG
IC BUF NON-INVERT 5.5V 20TSSOP

IC BUF NON-INVERT 5.5V 20TSSOP

Supplier's Site Datasheet
IC BUF NON-INVERT 5.5V 20TSSOP - 598-MC74VHCT541ADTG - Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 5.5V 20TSSOP
598-MC74VHCT541ADTG
IC BUF NON-INVERT 5.5V 20TSSOP 598-MC74VHCT541ADTG
IC BUF NON-INVERT 5.5V 20TSSOP

IC BUF NON-INVERT 5.5V 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number MC74VHCT541ADTGOS-ND 1220018-MC74VHCT541ADTG MC74VHCT541ADTG MC74VHCT541ADTG 598-MC74VHCT541ADTG
Product Name Buffers, Drivers, Receivers, Transceivers Newest Parts - MC74VHCT541ADTG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers IC BUF NON-INVERT 5.5V 20TSSOP
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data