onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74VHCT540AMG

Description
IC BUFFER INVERT 5.5V SOEIAJ-20
Datasheet
Description
IC BUFFER INVERT 5.5V SOEIAJ-20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT540AMG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHCT540AMG
Logic - Buffers, Drivers, Receivers, Transceivers MC74VHCT540AMG
IC BUFFER INVERT 5.5V SOEIAJ-20

IC BUFFER INVERT 5.5V SOEIAJ-20

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74VHCT540AMG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 336-5394-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details