Manufacturer: ON Semiconductor
Win Source Part Number: 926341-MC74VHCT540AM
Series: 74VHCT
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20
Package: Reel - TR
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHCT540
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-20
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20
IC BUFFER INVERT 5.5V SOEIAJ-20
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 926341-MC74VHCT540AMELG | MC74VHCT540AMELG-ND | MC74VHCT540AMELG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT540AMELG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |