onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT50AMELG MC74VHCT50AMELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 766098-MC74VHCT50AME LG Series: 74VHCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC74VHCT50 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 Alternative Parts (Cross-Reference): MC74VHCT50ADR2G; MC74VHCT50AD; MC74VHCT50ADTR2; Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 766098-MC74VHCT50AME LG Series: 74VHCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC74VHCT50 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 Alternative Parts (Cross-Reference): MC74VHCT50ADR2G; MC74VHCT50AD; MC74VHCT50ADTR2; Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT50AMELG - 766098-MC74VHCT50AMELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT50AMELG
766098-MC74VHCT50AMELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT50AMELG 766098-MC74VHCT50AMELG
Manufacturer: ON Semiconductor Win Source Part Number: 766098-MC74VHCT50AME LG Series: 74VHCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC74VHCT50 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 Alternative Parts (Cross-Reference): MC74VHCT50ADR2G; MC74VHCT50AD; MC74VHCT50ADTR2; Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 766098-MC74VHCT50AMELG
Series: 74VHCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 6
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: MC74VHCT50
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-14
Alternative Parts (Cross-Reference): MC74VHCT50ADR2G; MC74VHCT50AD; MC74VHCT50ADTR2;
Introduction Date: April 05, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 766098-MC74VHCT50AMELG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT50AMELG
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details