The MC74VHCT50A is a hex non-inverting buffer designed for high-speed operation while maintaining low power dissipation. It is fabricated using silicon gate CMOS technology, achieving a typical propagation delay of 3.5 ns at a supply voltage of 5 V. The device features TTL-compatible inputs with input thresholds of 0.8 V for low and 2.0 V for high, and provides a full 5 V CMOS level output swing. This buffer is capable of functioning as a logic-level translator, allowing for interfacing between different voltage levels, such as 3.0 V CMOS to 5.0 V CMOS or 1.8 V CMOS to 3.0 V CMOS. It includes input protection circuitry that tolerates overvoltage conditions up to 7 V, ensuring reliability in various applications. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The MC74VHCT50A operates within a supply voltage range of 2.0 V to 5.5 V and can withstand storage temperatures from -65 °C to +150 °C. It is available in a TSSOP-14 package, making it suitable for space-constrained designs.
BUFFER/SHIFTER, NON INVERTING, TSSOP-14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:-; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC RoHS Compliant: Yes
Buffers & Line Drivers 5V Level Shift Non-Inverting LSTTL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 81Y6698 | MC74VHCT50ADTR2G |
| Product Name | Buffer/shifter, Non Inverting, Tssop-14; Logic Device Type Onsemi | Buffers & Line Drivers |