Manufacturer: ON Semiconductor
Win Source Part Number: 1220014-MC74VHCT50AD
Series: 74VHCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 6
Number of Bits per Element: 1
Family Name: MC74VHCT50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MC74VHCT50AD; MC74VHCT50AM; MC74VHCT50AMEL;
Introduction Date: April 05, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1220014-MC74VHCT50ADTR2G | MC74VHCT50ADTR2GOSTR-ND | MC74VHCT50ADTR2G | MC74VHCT50ADTR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT50ADTR2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |