BUFFER/SHIFTER, NON INVERTING, SOIC-14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:-; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC RoHS Compliant: Yes
Buffers & Line Drivers 5V Level Shift Non-Inverting LSTTL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 81Y6697 | MC74VHCT50ADR2G |
| Product Name | Buffer/shifter, Non Inverting, Soic-14; Logic Device Type Onsemi | Buffers & Line Drivers |