onsemi Flip Flops MC74VHCT374AMEL

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC74VHCT374AMEL-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC74VHCT374AMEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74VHCT374AMEL
Logic - Flip Flops MC74VHCT374AMEL
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site Datasheet
Flip Flops - MC74VHCT374AMEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74VHCT374AMEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74VHCT374AMEL
Integrated Circuits (ICs) - Logic - Flip Flops MC74VHCT374AMEL
IC FF D-TYPE SNGL 8BIT 20SOEIAJ

IC FF D-TYPE SNGL 8BIT 20SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74VHCT374AMEL-ND MC74VHCT374AMEL MC74VHCT374AMEL MC74VHCT374AMEL
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74HCT112DB,112 - Lingto Electronic Limited
Specs
fMAX 64 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
3 suppliers
 - 54ALS74AW/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
2 suppliers
 - 54LS76A/BEA - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers