onsemi Integrated Circuits (ICs) - Logic - Latches MC74VHCT373AMEL

Description
BUS DRIVER, AHCT/VHCT SERIES
Description
BUS DRIVER, AHCT/VHCT SERIES

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - MC74VHCT373AMEL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHCT373AMEL
Integrated Circuits (ICs) - Logic - Latches MC74VHCT373AMEL
BUS DRIVER, AHCT/VHCT SERIES

BUS DRIVER, AHCT/VHCT SERIES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number MC74VHCT373AMEL
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573D/S400118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Latches - 74LVC373ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details