onsemi Latches MC74VHCT373ADWR2

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74VHCT373ADWR2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - MC74VHCT373ADWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - MC74VHCT373ADWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHCT373ADWR2
Logic - Latches MC74VHCT373ADWR2
IC LATCH TRANSP OCT 2ST 20SOIC

IC LATCH TRANSP OCT 2ST 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74VHCT373ADWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHCT373ADWR2
Integrated Circuits (ICs) - Logic - Latches MC74VHCT373ADWR2
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74VHCT373ADWR2-ND MC74VHCT373ADWR2 MC74VHCT373ADWR2 MC74VHCT373ADWR2
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BPWRG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Latches - 74ALVC573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
 - IDT74FCT16373LTPF - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TVSOP; SOP; TVSOP
Logic Family CMOS
View Details
2 suppliers