OR Gate IC 4 Channel SOEIAJ-14
OR Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel SOEIAJ-14
IC GATE OR 4CH 2-INP SOEIAJ-14
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT32AMOS-ND | MC74VHCT32AM | MC74VHCT32AM | MC74VHCT32AM |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate | OR |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA |