OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
Quad 2-Input OR Gate IC, CMOS, 5.5V, TSSOP Product overview: MC74VHCT32ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT32ADTR2G
Manufacturer: ON Semiconductor
Win Source Part Number: 1220009-MC74VHCT32AD
Series: 74VHCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.53 V ~ 0.8 V
Logic Level - High: 1.2 V ~ 2 V
Family Name: MC74VHCT32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74AHCT32DBRE4; SN74AHCT32DGV; SN74AHCT32DGVR;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Logic Gates 2-5.5V Quad 2-Input OR w/LSTTL
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCT32A; Logic IC Family:74VHCT; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT32ADTR2GOSTR-ND | 705-MC74VHCT32ADTR2G | 1220009-MC74VHCT32ADTR2G | MC74VHCT32ADTR2G | 42K1094 | MC74VHCT32ADTR2G | MC74VHCT32ADTR2G | MC74VHCT32ADTR2G |
| Product Name | Gates and Inverters | Quad 5.5V TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74VHCT32ADTR2G | Logic Gates | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate | ||
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 1.2V ~ 2V (Low), 0.53V ~ 0.8V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |