OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 133160-MC74VHCT32ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.2 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Quad 2-Input OR Gate IC, CMOS, SOIC, 5.5V Product overview: MC74VHCT32ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT32ADR2G can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHCT32A; Logic IC Family:74VHCT; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT32ADR2GOSTR-ND | MC74VHCT32ADR2G | 133160-MC74VHCT32ADR2G | 705-MC74VHCT32ADR2G | MC74VHCT32ADR2G | MC74VHCT32ADR2G | 26K4339 | MC74VHCT32ADR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74VHCT32ADR2G | Quad 5.5V SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR; OR GATE | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 1.2V ~ 2V (Low), 0.53V ~ 0.8V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |