The MC74VHCT259A is an 8-bit addressable latch and level shifter designed for high-speed operation with low power dissipation. It operates with a typical propagation delay of 7.6 ns at a supply voltage of 5.0 V and a maximum supply current of 2 µA at 25°C. The device features TTL-compatible inputs, allowing it to interface between 3.3 V and 5.0 V systems, and provides full 5.0 V CMOS level output swings. The MC74VHCT259A supports four modes of operation: addressable latch, memory, one-of-eight decoding, and reset. In addressable latch mode, data is written to the selected latch while others retain their previous states. The device includes protection against voltage mismatches and hot insertion, enhancing reliability in various applications. It is available in a TSSOP-16 package and is RoHS compliant.
ADDRESSABLE LATCH/LVL SHIFTER, TSSOP; No. of Inputs:1; Output Current:-; Propagation Delay:6ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 14AC4545 |
| Product Name | Addressable Latch/lvl Shifter, Tssop; No. Of Inputs Onsemi |
| Features | RoHS |