Manufacturer: ON Semiconductor
Win Source Part Number: 788005-MC74VHCT245AD
Series: 74VHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74VHCT245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74VHCT245D; 74VHCT245AMTR; SN74AHCT245DWE4 ; 74VHCT245AM;
Introduction Date: July 17, 1997
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 788005-MC74VHCT245ADWRG | MC74VHCT245ADWRG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT245ADWRG | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |