TRANSCEIVER, NON-INVERTING, TSSOP-20; Logic Family / Base Number:74VHCT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 14AC4544 |
| Product Name | Transceiver, Non-Inverting, Tssop-20; Logic Family / Base Number Onsemi |